EN
  • EN
  • DE

LM4040C41IDBZR

Part No LM4040C41IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054267-LM4040C41IDBZR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040C41IDBZR CAD Model

Description

Product Overview: LM4040C41IDBZR by Texas Instruments

The LM4040C41IDBZR is a high-precision voltage reference from Texas Instruments, designed for a wide array of applications requiring a stable reference voltage. This device is part of TI's LM4040 series, which is renowned for its reliability and performance in critical systems.

Key Features

  • Fixed Output Voltage: The LM4040C41IDBZR provides a fixed 4.096V output, which is commonly used in analog-to-digital conversions, ensuring accurate measurements in digital systems.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C, this device maintains a precise voltage reference over varying temperatures, making it ideal for precision applications.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable even with minimal difference between the input voltage and the output voltage, ensuring efficient operation.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -40°C to 85°C, accommodating diverse environmental conditions.
  • Small Package Size: The device comes in a small SOT-23 package, making it useful in space-constrained applications without compromising on performance.

Applications

The LM4040C41IDBZR is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Medical Instruments
  • Industrial Process Control Systems
  • Precision Instrumentation

Quality and Support

Texas Instruments is known for its commitment to quality, and the LM4040C41IDBZR is no exception. Customers can expect robust support and extensive documentation, including datasheets, application notes, and design resources, to facilitate the integration of this voltage reference into their projects.

Overall, the LM4040C41IDBZR is a trustworthy and precise voltage reference that can significantly enhance the performance and reliability of electronic systems where stable and accurate reference voltages are critical.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6057 $51.4845
205+ $0.4970 $101.8850
315+ $0.4815 $151.6725
430+ $0.4659 $200.3370
560+ $0.4504 $252.2240
745+ $0.4038 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,490 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess