EN
  • EN
  • DE

LP3875EMP-ADJ

Part No LP3875EMP-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A SOT223-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 6.4V
Maximum Dropout Voltage 0.55V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3875
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203493-LP3875EMP-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3875EMP-ADJ CAD Model

Description

Product Overview: Texas Instruments LP3875EMP-ADJ

The Texas Instruments LP3875EMP-ADJ is a high-performance, low-dropout (LDO) regulator designed to deliver a continuous adjustable output voltage for a wide range of applications. This versatile component offers exceptional regulation and low noise, making it an ideal choice for sensitive electronic equipment.

Key Features

  • Adjustable Output Voltage: The LP3875EMP-ADJ provides an adjustable output voltage range from 1.2V to 5.5V, allowing for flexible use in various circuits that require different voltage levels.
  • High Output Current: Capable of delivering up to 1.5A of output current, this LDO regulator can power a broad array of devices, from simple low-power sensors to more demanding integrated circuits.
  • Low Dropout Voltage: The low dropout voltage of typically 340mV at full load ensures efficient operation, even when the input voltage is close to the output voltage, which helps in maximizing battery life in portable applications.
  • Fast Transient Response: With its excellent transient response, the LP3875EMP-ADJ can quickly adapt to changes in load, maintaining a stable output voltage even under dynamic conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Current Limit Protection: The current limit protection safeguards the regulator and the downstream components from damage due to excessive current draw.

Applications

The LP3875EMP-ADJ is well-suited for a variety of applications, including:

  • Power supply for FPGAs, DSPs, and microprocessors
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • High-end audio and precision analog circuits

Package and Quality

Encased in a compact SOT-223 package, the LP3875EMP-ADJ is designed for space-constrained applications. It is RoHS compliant and adheres to Texas Instruments' commitment to quality and environmental management, making it a reliable choice for both commercial and industrial applications.

With its combination of performance, versatility, and protective features, the Texas Instruments LP3875EMP-ADJ stands out as a solid choice for designers seeking a dependable adjustable LDO voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess