EN
  • EN
  • DE

LP38852SX-ADJ

Part No LP38852SX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start | IC REG LIN POS ADJ 1.5A DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 1.8V
Maximum Dropout Voltage 0.18V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 300μA
Maximum Supply Current 9mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LP38852
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203588-LP38852SX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38852SX-ADJ CAD Model

Description

The LP38852SX-ADJ is a high-performance, low-dropout regulator (LDO) from Texas Instruments (TI), designed to meet the stringent requirements of modern electronic applications. This LDO provides up to 1.5A of continuous output current with a typical dropout voltage of just 75mV at full load, ensuring efficient operation even in low-voltage environments.

Key Features

  • Adjustable Output Voltage: The LP38852SX-ADJ offers an adjustable output voltage range, which can be set from 1.2V to 5V using external resistors. This flexibility makes it suitable for a wide array of applications.
  • High Output Accuracy: This device maintains a high level of accuracy, with a typical output voltage tolerance of ±1%, ensuring reliable and consistent performance.
  • Low Dropout Voltage: With a low dropout voltage, the LP38852SX-ADJ can continue to provide a stable output even when the input-to-output voltage differential is minimal.
  • Fast Transient Response: The regulator is designed to offer a fast transient response, which is critical for applications that experience rapid changes in load.
  • Thermal Protection: The LP38852SX-ADJ includes an internal thermal shutdown mechanism that protects the device from overheating, enhancing its reliability and longevity.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic capacitors, which have a lower equivalent series resistance (ESR) than other types of capacitors, providing improved noise performance and reliability.

Applications

The LP38852SX-ADJ is ideal for a variety of applications due to its versatile characteristics. It is particularly well-suited for use in:

  • Power supplies for FPGAs, DSPs, and microprocessors
  • Post-regulation for switching supplies
  • Industrial and automotive applications requiring high-input voltage
  • Battery-powered devices
  • High-performance audio and RF applications

Product Specifications

Parameter Value Output Current 1.5A Dropout Voltage Typical 75mV @ 1.5A Output Voltage Range 1.2V to 5V Output Voltage Tolerance ±1% Thermal Protection Yes

For detailed information and technical support, visit the Texas Instruments official website or contact their customer service for assistance with the LP38852SX-ADJ LDO regulator.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6780 $51.4580
27+ $3.8384 $103.6368
41+ $3.7185 $152.4585
56+ $3.5985 $201.5160
72+ $3.4786 $250.4592
97+ $3.1187 $302.5139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess