EN
  • EN
  • DE

LP38855S-1.2/NOPB

Part No LP38855S-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 1.5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.18V @ 1.5A
Output Current 1.5A
Operating Supply Current 300μA to 15mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.13V @ 1.5A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 139007-LP38855S-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38855S-1.2/NOPB CAD Model

Description

The LP38855S-1.2/NOPB is a high-performance, fast-response fixed voltage regulator from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company. This product is specifically designed to meet the rigorous standards of high-performance electronic products, providing a reliable power supply solution for advanced systems.

The LP38855S-1.2/NOPB offers an output voltage of 1.2V and is capable of supplying an output current of up to 3A. This makes it an ideal choice for a wide range of applications, including but not limited to, powering microprocessors, memory, and digital ASICs in systems such as enterprise switches and routers.

One of the key features of this regulator is its fast transient response, which is particularly beneficial in applications where rapid changes in load current can occur. The LP38855S-1.2/NOPB can respond to such changes swiftly, ensuring that the voltage supplied to the load remains stable and within the desired range, thereby preventing any potential damage or malfunctioning of the system.

Another notable feature of the LP38855S-1.2/NOPB is its high power efficiency. The regulator operates with a dropout voltage of just 1.1V at maximum load, which minimizes power consumption and helps to prolong the life of the battery in battery-powered systems.

With its adjustable soft-start, the LP38855S-1.2/NOPB also ensures a smooth and controlled ramp-up of the output voltage during system startup, effectively eliminating any inrush current and the risk of system instability.

The LP38855S-1.2/NOPB is designed with a thermal shutdown and current limit protection, providing additional safety features to prevent overheating and overcurrent conditions.

The regulator is available in a compact TO-263 package, making it suitable for space-constrained applications. Furthermore, it is RoHS compliant and free of lead, halogens and Antimony (Sb), in compliance with TI's commitment to environmental sustainability.

In conclusion, the LP38855S-1.2/NOPB from Texas Instruments is a high-performance, reliable, and efficient voltage regulator that offers a range of features designed to meet the needs of advanced electronic systems. Whether you're developing a high-speed networking device, a power-hungry server, or a compact handheld device, the LP38855S-1.2/NOPB is an excellent choice for your power supply needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2168 $55.9512
20+ $5.1009 $102.0180
31+ $4.9415 $153.1865
42+ $4.7821 $200.8482
55+ $4.6227 $254.2485
73+ $4.1445 $302.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess