EN
  • EN
  • DE

LP38869MHX/NOPB

Part No LP38869MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/ADJ 1A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V (2.5V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.33V @ 1A
Output Current 1A
Operating Supply Current 8.5mA to 15mA
PSRR 54dB (100Hz)
Control Features Enable, Soft Start
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1056600-LP38869MHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38869MHX/NOPB CAD Model

Description

Introducing the LP38869MHX/NOPB from Texas Instruments

The LP38869MHX/NOPB is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the stringent requirements of applications requiring a clean power supply. This component is particularly suitable for sensitive analog circuits, RF systems, and precision instrumentation that demand a stable and low-noise power source for optimal performance.

With an impressive low dropout voltage, the LP38869MHX/NOPB ensures efficient operation even when the input-to-output voltage differential is minimal, making it an ideal choice for battery-powered devices where maximizing battery life is crucial. The regulator is capable of delivering up to 1A of continuous output current, providing ample power for a wide range of applications.

One of the key features of this device is its low-noise output, which is essential for maintaining signal integrity in noise-sensitive applications. The LP38869MHX/NOPB boasts excellent power supply rejection ratio (PSRR) characteristics, which helps in suppressing variations in the input voltage and preventing them from affecting the output, thereby providing a more stable voltage supply.

The device also comes with built-in thermal shutdown and current limit features to protect against over-current and overheating scenarios, enhancing the overall reliability and longevity of the product. Its wide operating temperature range ensures stable performance across various environmental conditions.

Available in a compact SOT-223 package, the LP38869MHX/NOPB is designed for easy integration into a variety of circuit designs. It requires minimal external components, which helps in reducing the overall design footprint and simplifying the design process. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice for manufacturers looking to meet international standards.

In summary, the LP38869MHX/NOPB linear regulator from Texas Instruments is an exemplary solution for applications demanding high precision, low noise, and reliable power management. Its robust feature set and compact form factor make it a go-to component for engineers and designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5340 $52.2720
19+ $5.3613 $101.8647
29+ $5.1937 $150.6173
40+ $5.0262 $201.0480
52+ $4.8587 $252.6524
69+ $4.3560 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess