EN
  • EN
  • DE

LP3892ESX-1.5

Part No LP3892ESX-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3892 1.5A Fast-Response Ultra Low Dropout Linear Regulators | IC REG LIN 1.5V 1.5A DDPAK/TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 30μA
Maximum Supply Current 8mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3892
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1203633-LP3892ESX-1.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3892ESX-1.5 CAD Model

Description

Product Overview: LP3892ESX-1.5 by Texas Instruments

The LP3892ESX-1.5 is a high-performance, low-dropout regulator (LDO) specifically designed by Texas Instruments to maintain precise voltage regulation with a minimal voltage differential between the input and output. This component is ideal for applications that require a stable 1.5V power supply with up to 1.5A of output current.

Key Features

  • Output Voltage: The LP3892ESX-1.5 provides a fixed output voltage of 1.5V, which is critical for applications that demand a consistent and precise voltage level.
  • High Output Current: This LDO is capable of delivering up to 1.5A of continuous output current, making it suitable for powering a wide range of devices, from microprocessors to memory and logic ICs.
  • Low Dropout Voltage: Designed with a low dropout voltage, the LP3892ESX-1.5 ensures efficient operation even when the supply voltage is very close to the output voltage, which is essential for battery-powered applications.
  • Fast Transient Response: The regulator is optimized for a fast transient response, which is crucial for maintaining voltage stability during rapid changes in load current.
  • Thermal Protection: It includes built-in thermal protection that shuts down the regulator to prevent damage in the event of excessive temperatures.
  • Overcurrent Protection: The device also features overcurrent protection to safeguard the regulator and the load from damage due to excessive current.
  • Adjustable Soft-Start: The LP3892ESX-1.5 integrates an adjustable soft-start function, which limits inrush current during startup, contributing to system stability.

Applications

The LP3892ESX-1.5 is versatile and can be used in a variety of applications, including:

  • High-end consumer electronics
  • Computing devices
  • Networking and communications equipment
  • Portable and battery-powered devices

Package and Availability

The Texas Instruments LP3892ESX-1.5 is available in a surface-mount package, making it easy to integrate into various circuit designs. It is widely accessible and can be sourced from major electronics distributors, ensuring availability for both prototyping and mass production.

With its combination of high performance, protection features, and wide application range, the LP3892ESX-1.5 from Texas Instruments stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0127 $52.1651
31+ $3.2925 $102.0675
48+ $3.1896 $153.1008
65+ $3.0867 $200.6355
84+ $2.9839 $250.6476
113+ $2.6752 $302.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess