EN
  • EN
  • DE

LP3923TL-VI/NOPB

Part No LP3923TL-VI/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU+CHGR+8 LDO+1 BUCK 30USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Cellular, CDMA Handset
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-TuSMD
Win Source Part Number 114296-LP3923TL-VI/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3923TL-VI/NOPB CAD Model

Description

The LP3923TL-VI/NOPB from Texas Instruments is a highly sophisticated and versatile power management unit (PMU) designed to provide efficient and reliable power supply solutions for a range of applications. This innovative product is a testament to Texas Instruments' commitment to developing cutting-edge technology that meets the evolving demands of modern electronics.

One of the key features of the LP3923TL-VI/NOPB is its ability to provide multiple voltage outputs, making it an ideal solution for applications that require different voltage levels. This PMU is equipped with several linear regulators that can be independently enabled or disabled, providing maximum flexibility to the user. It also includes a battery charger, an LED driver, and a USB On-The-Go (OTG) power supply, making it a comprehensive power management solution.

The LP3923TL-VI/NOPB is designed with efficiency in mind. It incorporates advanced power-saving features that help reduce power consumption, thereby extending battery life in portable devices. Additionally, it supports dynamic voltage scaling, which allows the system to adjust the voltage level based on the processor's workload, further enhancing energy efficiency.

This PMU is also designed for easy integration. It comes in a compact, lead-free, and halogen-free MicroStar Junior package that is compatible with automated manufacturing processes. Its small footprint makes it suitable for space-constrained applications.

The LP3923TL-VI/NOPB also boasts robust protection features. It includes overvoltage, overcurrent, and thermal protection circuits that safeguard the system against potential damage caused by electrical faults. Furthermore, it has a power-on reset feature that ensures the system starts up correctly after power is applied.

In terms of performance, the LP3923TL-VI/NOPB delivers exceptional stability and accuracy. It provides low output noise, high power supply rejection ratio (PSRR), and excellent load and line transient response, ensuring reliable power supply under different operating conditions.

In summary, the LP3923TL-VI/NOPB from Texas Instruments is a highly integrated, efficient, and reliable power management solution. Its versatility, coupled with its advanced features and superior performance, make it an excellent choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9066 $57.1980
65+ $1.5644 $101.6860
100+ $1.5156 $151.5600
140+ $1.4667 $205.3380
180+ $1.4178 $255.2040
240+ $1.2711 $305.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess