EN
  • EN
  • DE

LP3961ESX-3.3/NOPB

Part No LP3961ESX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 019840-LP3961ESX-3.3/NOPB
Case / Package DDPAK/TO-263-5
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.24V @ 800mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit
Control Features Enable
Operating Supply Current 9mA to 15mA
Output Current 800mA
Dropout Voltage-Max 0.35V @ 800mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 7V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Ultra Librarian 3D Model Ultra Librarian LP3961ESX-3.3/NOPB CAD Model

Description

The LP3961ESX-3.3/NOPB is a high-performance, low-dropout voltage regulator from the renowned electronics manufacturer, Texas Instruments. This product is designed to deliver a consistent and stable 3.3V output, ensuring reliable operation of your electronic devices. It is a part of the LP3961 series and comes in a surface-mount package, making it suitable for applications where space is limited.

The LP3961ESX-3.3/NOPB stands out for its superior performance and efficiency. It has a dropout voltage of just 1.5V at maximum load, which significantly reduces power consumption and extends battery life in portable devices. The regulator can supply up to 800mA of output current, providing ample power for most low-to-moderate power electronic devices.

One of the key features of the LP3961ESX-3.3/NOPB is its fast response to changes in load, which ensures a stable output voltage even under rapidly fluctuating loads. This makes it ideal for use in applications such as digital cameras, handheld devices, and other battery-operated equipment that require a stable power supply for optimal performance.

Furthermore, the LP3961ESX-3.3/NOPB is equipped with a range of safety features to protect your devices. The built-in thermal shutdown and current limit protection prevent damage due to overheating or overcurrent conditions. The regulator also features a shutdown mode that reduces power consumption to virtually zero when the device is not in use, further enhancing its energy efficiency.

The LP3961ESX-3.3/NOPB is designed for easy integration into your electronic systems. It features a fixed output voltage that eliminates the need for external resistors, simplifying circuit design and reducing component count. The product is also RoHS compliant and lead-free, making it a more environmentally friendly choice.

In summary, the LP3961ESX-3.3/NOPB from Texas Instruments is a high-quality, efficient and reliable voltage regulator that delivers consistent performance and a host of safety features. Whether you're designing a new product or looking to enhance the performance of an existing device, this regulator is a solid choice that will deliver the power stability you need.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess