EN
  • EN
  • DE

LP3966ESX-1.8/NOPB

Part No LP3966ESX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 1.2V @ 3A
Output Current 3A
Operating Supply Current 9mA to 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 111378-LP3966ESX-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3966ESX-1.8/NOPB CAD Model

Description

The LP3966ESX-1.8/NOPB is a high-performance, fast-response regulator from Texas Instruments (TI), a renowned American technology company specializing in semiconductors. This product is designed to meet the stringent requirements of high-performance applications such as computer peripherals, networking hardware, and telecommunications equipment.

The LP3966ESX-1.8/NOPB is a 1.5A Fast Ultra Low Dropout Linear Regulator. It operates in an input voltage range of 2.5V to 7V and delivers a fixed output voltage of 1.8V, making it ideal for a wide array of applications. The product has a low dropout voltage of 340mV at 1.5A, which ensures efficient operation even in low voltage environments.

One of the key features of this product is its fast response time. It is designed to respond swiftly to step changes in load, which helps in maintaining stable operation and reducing the risk of voltage fluctuations. This makes the LP3966ESX-1.8/NOPB suitable for applications that require a quick response time.

The LP3966ESX-1.8/NOPB also boasts of an impressive thermal performance. It is equipped with a thermal shutdown and short circuit current limit mechanism, providing added safety and reliability. The product is housed in a thermally enhanced 6-Lead LLP package that ensures excellent heat dissipation and allows for high current handling capability.

The LP3966ESX-1.8/NOPB is also designed with a low noise feature, making it ideal for sensitive applications where noise can interfere with performance. It also has an enable pin that allows the part to be switched on and off, thereby conserving power when not in use.

This product from Texas Instruments is RoHS compliant and lead-free, reflecting TI's commitment towards environmental sustainability. It is also available in a green molding compound, further underlining its eco-friendly characteristics.

In conclusion, the LP3966ESX-1.8/NOPB from Texas Instruments is a high-quality, fast-response regulator that offers excellent performance, safety features, and environmental sustainability. Its wide range of features makes it a versatile choice for a variety of high-performance applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7164 $58.5820
11+ $9.6135 $105.7485
17+ $9.3130 $158.3210
23+ $9.0126 $207.2898
29+ $8.7122 $252.6538
39+ $7.8109 $304.6251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess