EN
  • EN
  • DE
  • IT

LP3985IBL-2.9/NOPB

Part No LP3985IBL-2.9/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.9V 0.15A 5DSBGA / LDO Regulator Pos 2.9V 0.15A 5-Pin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 2.9V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 250μA
PSRR 50dB ~ 40dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-VFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779870-LP3985IBL-2.9/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3985
Introduction Date July 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3985IBL-2.9/NOPB CAD Model

Description

Product Overview: LP3985IBL-2.9/NOPB by Texas Instruments

The LP3985IBL-2.9/NOPB is a highly reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This micro-power device is optimized for battery-powered applications, providing a precise output voltage of 2.9V, which is essential for maintaining the performance and stability of sensitive electronic circuits.

With an ability to deliver up to 150mA of continuous output current and a low dropout voltage of typically 280mV at full load, the LP3985IBL-2.9/NOPB is an excellent choice for portable electronics where extended battery life is crucial. The device features a high accuracy output voltage, typically within ±0.5% over temperature, load, and input voltage variations, ensuring a reliable power supply for critical applications.

This voltage regulator comes in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications. The small footprint of the LP3985IBL-2.9/NOPB allows for its integration into a wide range of electronic devices, such as mobile phones, personal digital assistants (PDAs), and other portable consumer gadgets.

One of the key features of the LP3985IBL-2.9/NOPB is its low quiescent current, which significantly reduces power consumption when the device is in standby mode. This characteristic, coupled with a fast start-up time, makes it an ideal solution for systems that require efficient power management and quick turn-on response.

The device also includes thermal shutdown and current limit protection features to safeguard the regulator and the load from adverse conditions. The LP3985IBL-2.9/NOPB is specified for operation over the full industrial temperature range of -40°C to +125°C, making it suitable for use in a variety of harsh environments.

Furthermore, the LP3985IBL-2.9/NOPB is part of Texas Instruments' product offering that comes with a "NOPB" suffix, indicating that it is lead-free and RoHS compliant. This reflects TI's commitment to environmental sustainability and the production of eco-friendly components.

In summary, the LP3985IBL-2.9/NOPB voltage regulator from Texas Instruments stands out for its precise voltage regulation, low power consumption, and compact packaging, making it an ideal power management solution for a broad range of portable and battery-operated devices.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess