EN
  • EN
  • DE
  • IT

LP3985IBL-3.0/NOPB

Part No LP3985IBL-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 250μA
PSRR 50dB to 40dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.06V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 136352-LP3985IBL-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3985IBL-3.0/NOPB CAD Model

Description

The LP3985AIM5X-3.3/NOPB from Texas Instruments is a high-quality, high-performance low-dropout regulator (LDO) produced by Texas Instruments, a leading global semiconductor company. This product is designed to provide optimal performance in a wide range of applications, ensuring a stable and reliable power supply for various electronic devices.

The LP3985AIM5X-3.3/NOPB has a fixed output voltage of 3.3V and is capable of delivering an output current of up to 150mA. This makes it suitable for use in a wide range of devices such as mobile phones, PDAs, and other portable electronic equipment. The device operates with an input voltage range of 2.5V to 6.0V, making it compatible with a variety of power sources.

One of the standout features of the LP3985AIM5X-3.3/NOPB is its low dropout voltage, which enables it to function efficiently even when the input voltage is only slightly higher than the output voltage. This is particularly useful in battery-powered devices, where the voltage supply can fluctuate.

The LP3985AIM5X-3.3/NOPB also boasts a low quiescent current, which is the amount of current that the device consumes even when it isn't actively supplying power. This feature makes the device energy-efficient, thereby extending the battery life of the devices it powers.

Another important feature of the LP3985AIM5X-3.3/NOPB is its excellent load and line regulation characteristics, which ensure a stable output voltage even under varying load conditions. This is crucial for maintaining the reliable operation of the powered device.

The device is also equipped with a shutdown feature, which allows it to be turned off when not in use, further conserving energy. Moreover, it has thermal shutdown and short circuit current limiting, adding an extra layer of protection for the device and the system it powers.

The LP3985AIM5X-3.3/NOPB is available in a compact, surface-mount SOT-23 package, making it easy to integrate into a variety of electronic devices. The small size of the package also contributes to the overall compactness and portability of the devices it powers.

In conclusion, the LP3985AIM5X-3.3/NOPB from Texas Instruments is a high-performance, feature-rich LDO that offers excellent power management solutions for a wide range of electronic devices. Its low dropout voltage, low quiescent current, and excellent regulation characteristics, combined with its compact size, make it a reliable and efficient choice for power supply needs.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess