EN
  • EN
  • DE

LP3985ITLX-2.8/NOPB

Part No LP3985ITLX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 5DSBGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 150 µA
Current - Supply (Max) 250 µA
PSRR 50dB ~ 40dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Base Product Number LP3985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP3985ITLX-2.8/NOPBCT,LP3985ITLX-2.8/NOPB-ND,LP3985ITLX-2.8-ND,296-LP3985ITLX-2.8/NOPBDKR,LP3985ITLX-2.8,296-LP3985ITLX-2.8/NOPBTR,2156-LP3985ITLX-2.8/NOPB-TI,TEXNSCLP3985ITLX-2.8/NOPB
Standard Package 3,000
Win Source Part Number 1070570-LP3985ITLX-2.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3985ITLX-2.8/NOPB CAD Model

Description

The LP3985ITLX-2.8/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precision voltage control in a variety of applications. This LDO is part of the LP3985 series, which is known for its low power consumption and stable output, making it an ideal choice for portable electronic devices where power efficiency is critical.

Key Features

  • Output Voltage: Fixed 2.8V output with high accuracy.
  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Low Dropout: Minimal dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) that minimizes output voltage fluctuations in response to changes in the input voltage.
  • Low Quiescent Current: Ultra-low quiescent current which enhances battery life in portable applications.
  • Stable with Ceramic Capacitors: Stable with low-cost ceramic output capacitors, reducing overall component costs.
  • Thermal Shutdown and Current Limit Protection: Features include thermal shutdown and current limit protection to safeguard the device and the load.
  • Noise Reduction: Built-in noise reduction capabilities for sensitive RF and analog circuitry.
  • Package: Available in a small, 5-pin SOT-23 package, ideal for space-constrained applications.

Applications

The LP3985ITLX-2.8/NOPB is suitable for a wide range of applications, particularly where power efficiency and space are at a premium. Its typical applications include:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Media Players
  • Digital Cameras
  • Other Battery-Powered Devices

With its combination of features, the LP3985ITLX-2.8/NOPB provides a reliable and efficient power management solution, ensuring stable operation in a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess