The Texas Instruments LP3985ITLX-3.2 is a highly reliable, low-dropout regulator designed to deliver a fixed output voltage of 3.2V with an input voltage range from 2.5V to 6V. This makes it an excellent choice for battery-powered devices where maintaining a consistent voltage is crucial for optimal performance. The device is part of the LP3985 series, known for their low power consumption and small footprint, making them ideal for portable applications.
Key Features
- Output Voltage: Fixed 3.2V with high accuracy.
- Dropout Voltage: Ultra-low dropout performance, which enhances battery life in portable devices.
- Current Supply: Capable of supplying up to 150mA of load current, suitable for a variety of low-power applications.
- Stability: Stable with low-ESR ceramic capacitors, reducing the amount of required external components.
- Power Consumption: Low quiescent current, which is ideal for battery-powered devices.
- Protection Features: Includes over-current protection and thermal shutdown to ensure the longevity and safety of the device.
- Package: Available in a space-saving 5-pin SOT-23 package, perfect for compact circuit designs.
Applications
The LP3985ITLX-3.2 is versatile and can be used in a variety of applications, including:
- Mobile phones and PDAs
- Portable media players
- Digital cameras
- Handheld GPS devices
- Wireless LAN cards
- Other battery-powered electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the LP3985ITLX-3.2 is no exception. This product is designed to meet the rigorous standards of the electronics industry, ensuring stable performance over its entire operating range. With Texas Instruments' heritage of excellence, you can trust this regulator to power your critical applications reliably.
Ordering Information
To purchase the LP3985ITLX-3.2, visit the Texas Instruments website or contact an authorized distributor. Ensure you reference the exact part number to receive the 3.2V fixed output version of the LP3985 series.