The LP3987IBLX-2.85 is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is a low-dropout regulator, designed to provide efficient power management solutions for a wide range of electronic devices and applications. It is one of the many innovative products that Texas Instruments has introduced to the market, showcasing their commitment to providing cutting-edge technology and solutions.
- Input Voltage Range: 2.5V to 6V
- Output Current: 300mA
- Fixed Output Voltage: 2.85V
- Low Dropout Voltage: Significantly improves efficiency of power usage
- Fast Transient Response: Ensures smooth and uninterrupted operation
- Features: Built-in current limiting and thermal shutdown
- Package: Tiny micro SMD package