EN
  • EN
  • DE

LP3990MFX-2.5/NOPB

Part No LP3990MFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.2V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 120 µA
PSRR 55dB ~ 35dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LP3990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3990MFX-2.5,LP3990MFX-2.5-ND
Standard Package 3,000
Win Source Part Number 976558-LP3990MFX-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3990MFX-2.5/NOPB CAD Model

Description

The LP3990MFX-2.5/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This device offers a precise voltage regulation solution, ideal for sensitive electronics requiring a stable power supply. With an output voltage of 2.5V, it is particularly suitable for applications in portable devices, where energy efficiency and space constraints are primary concerns.

Key Features

  • Output Voltage: Fixed output voltage of 2.5V, ensuring a consistent power supply for voltage-sensitive components.
  • High Accuracy: Boasts excellent load and line regulation, maintaining a steady voltage regardless of fluctuations in input voltage or variations in load.
  • Low Dropout: Features a low dropout voltage, which enables the regulator to continue providing a stable output even when the input voltage is close to the output voltage.
  • Current Rating: Capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
  • Power Consumption: Designed for low power consumption, making it an ideal choice for battery-powered devices.
  • Thermal Protection: Integrated thermal shutdown protection to prevent damage from overheating.
  • Noise Reduction: Exhibits low output noise, which is crucial for RF and precision analog applications.
  • Package: Available in a small SOT-23 package, which is advantageous for space-constrained applications.
  • Lead-Free: The NOPB designation indicates that this product is lead-free and RoHS compliant, making it environmentally friendly.

Applications

The LP3990MFX-2.5/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN Devices

In summary, the LP3990MFX-2.5/NOPB from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 2.5V power supply with minimal power loss and high accuracy. Its small footprint and low power consumption make it an excellent choice for portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5332 $50.6540
230+ $0.4375 $100.6250
355+ $0.4239 $150.4845
490+ $0.4102 $200.9980
635+ $0.3965 $251.7775
845+ $0.3555 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,720 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess