EN
  • EN
  • DE

LP3990QTLX-2.8Q1

Part No LP3990QTLX-2.8Q1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 4DSBGA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.2V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 120 µA
PSRR 55dB ~ 35dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Base Product Number LP3990
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40353-2,296-40353-1,2156-LP3990QTLX-2.8Q1,LP3990QTLX-2.8Q1-ND,TEXTISLP3990QTLX-2.8Q1,296-40353-6,-296-40353-1-ND
Standard Package 3,000
Win Source Part Number 1320223-LP3990QTLX-2.8Q1
Ultra Librarian 3D Model Ultra Librarian LP3990QTLX-2.8Q1 CAD Model

Description

The LP3990QTLX-2.8Q1 is a state-of-the-art low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This high-performance component is engineered to deliver a fixed output voltage of 2.8V, which makes it an ideal power management solution for a wide range of applications that require stable and reliable voltage regulation.

Key Features

  • Output Voltage: The LP3990QTLX-2.8Q1 provides a precise 2.8V output, which is essential for sensitive electronic circuits that demand consistent power supply levels.
  • High Accuracy: This LDO features excellent load and line regulation, ensuring minimal deviation in output voltage even with fluctuations in input voltage or variations in load current.
  • Low Dropout: The low dropout voltage of the LP3990QTLX-2.8Q1 allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is particularly useful in battery-operated devices where preserving battery life is crucial.
  • Thermal Protection: The device incorporates thermal shutdown protection, safeguarding it against damage from overheating.
  • Current Limiting: Built-in current limit features protect the LDO and the load from overcurrent conditions.
  • Low Power Consumption: With its quiescent current as low as 50µA, the LP3990QTLX-2.8Q1 is optimized for portable applications where power efficiency is paramount.
  • Package: The device is available in a space-saving 6-pin leadless package, making it suitable for compact circuit designs.

Applications

The LP3990QTLX-2.8Q1 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Handheld GPS Units
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras

Conclusion

In summary, the LP3990QTLX-2.8Q1 from Texas Instruments is a robust LDO voltage regulator that offers a combination of features designed for high performance and reliability. Its low dropout, high accuracy, and power efficiency make it an excellent choice for designers looking to optimize their power management systems in a range of consumer electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4560 $50.1600
270+ $0.3742 $101.0340
415+ $0.3625 $150.4375
575+ $0.3508 $201.7100
740+ $0.3391 $250.9340
990+ $0.3040 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess