EN
  • EN
  • DE

LP3999ITL-1875/NOPB

Part No LP3999ITL-1875/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.875V 0.15A 5DSBGA / LDO Regulator Pos 1.875V 0.15A 5-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.875V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 200μA
PSRR 60dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 5-WFBGA, DSBGA
Manufacturer Package 5-DSBGA
Win Source Part Number 779890-LP3999ITL-1875/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3999
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3999ITL-1875/NOPB CAD Model

Description

Product Overview: LP3999ITL-1875/NOPB by Texas Instruments

The LP3999ITL-1875/NOPB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a well-regulated power supply for various applications. This device is engineered to provide a stable and reliable output voltage of 1.875V, which is ideal for powering sensitive electronic components that require a precise voltage level for optimal operation.

Key Features

  • Stable Output Voltage: The LP3999ITL-1875/NOPB ensures a fixed output voltage of 1.875V, with excellent load and line regulation, maintaining stability across a range of input voltages and output currents.
  • High Accuracy: This LDO regulator offers a high accuracy rate, which is crucial for maintaining the performance of the connected components and prolonging their lifespan.
  • Low Dropout Voltage: The low dropout feature of this device allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Thermal Protection: The LP3999ITL-1875/NOPB is equipped with thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Noise Reduction: Designed to minimize noise, this regulator is suitable for noise-sensitive applications such as audio and RF circuits.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR, this LDO can suppress variations in the input voltage, delivering a more stable output.

Applications

The LP3999ITL-1875/NOPB is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Audio and video equipment
  • Microcontroller power supplies
  • Medical and healthcare electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LP3999ITL-1875/NOPB is no exception. It comes in a reliable package that ensures long-term durability and consistent performance in various environmental conditions. Additionally, this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

With its precise voltage regulation, low dropout, and robust protection features, the LP3999ITL-1875/NOPB by Texas Instruments stands out as an excellent choice for designers seeking a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess