EN
  • EN
  • DE
  • IT

LP5009RUKR

Part No LP5009RUKR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 35MA 20WQFN / LED Driver IC 9 Output Linear Constant Current Analog, PWM Dimming 35mA 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 9
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 29kHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Base Product Number LP5009
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852434-LP5009RUKR
Ultra Librarian 3D Model Ultra Librarian LP5009RUKR CAD Model

Description

The Texas Instruments LP5009RUKR is a state-of-the-art LED driver that offers an optimal solution for powering multiple LEDs with high efficiency and minimal external components. Designed for versatility, this device can be employed in a wide range of applications, such as backlighting LCD displays, keypad LEDs for portable devices, and industrial signaling and controls.

The LP5009RUKR features an integrated 9-channel current sink, allowing it to drive up to nine LEDs independently with precision and uniformity. Each channel is capable of providing up to 30 mA of drive current, with the total output current of all channels not exceeding 270 mA. This ensures that your LEDs are consistently bright and maintain a stable color and intensity across the board.

Flexibility is at the heart of the LP5009RUKR design. It supports a wide input voltage range from 2.7V to 5.5V, making it suitable for battery-powered devices where power availability can fluctuate. The device also includes a 12-bit PWM (Pulse Width Modulation) for each channel, which allows for precise dimming control of the LED brightness. This feature is particularly useful for extending battery life in portable applications by reducing power consumption when full brightness is not necessary.

Safety is a key concern in any electronic system, and the LP5009RUKR addresses this with built-in thermal shutdown and open LED detection features. These protective measures ensure the device and your application remain safe under abnormal conditions. Additionally, the LP5009RUKR is designed with a small footprint and a WQFN-16 (3x3 mm) package, which is ideal for space-constrained applications.

Overall, the Texas Instruments LP5009RUKR LED driver combines efficiency, precision, and reliability, making it an excellent choice for designers looking to enhance the visual performance of their products while maintaining power efficiency and safety.

You May Also Be Interested in

Atmel
IC LED DRVR LIN DIM 350MA 64TQFN
Lowest to $17.1363
Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
NJR Corporation/NJRC
Lowest to $0.7684
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5880 $52.9200
210+ $0.4825 $101.3250
325+ $0.4674 $151.9050
445+ $0.4524 $201.3180
575+ $0.4373 $251.4475
770+ $0.3920 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,230 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess