EN
  • EN
  • DE

LP5018RSMR

Part No LP5018RSMR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN I2C 35MA 32VQFN  /  LED Driver IC 18 Output Linear I²C Dimming 35mA 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Linear
Internal Switch(s) No
Number of Outputs 18
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 15MHz
Dimming I2C
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number LP5018
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP5018RSMR-ND,296-50813-6,296-50813-1,296-50813-2
Standard Package 3,000
Win Source Part Number 1070583-LP5018RSMR
Ultra Librarian 3D Model Ultra Librarian LP5018RSMR CAD Model

Description

The LP5018RSMR is a cutting-edge LED driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This powerful and efficient integrated circuit is specifically engineered to manage and control multiple LEDs with precision, making it an ideal choice for a wide range of lighting applications.

Key Features

  • Channel Configuration: The LP5018RSMR is equipped with 18 individually controllable RGB channels, offering designers the flexibility to create vibrant and complex lighting patterns.
  • Interface: It boasts an I2C-compatible interface, allowing for seamless communication and integration with microcontrollers and other digital systems.
  • Power Efficiency: With an integrated power-saving mode, this LED driver is optimized for low-power operations, reducing energy consumption and extending the lifespan of battery-powered devices.
  • Color Mixing: The device supports individual brightness control for each channel, enabling precise color mixing and intensity adjustments to achieve the desired visual effects.
  • Compact Form Factor: Housed in a small outline package, the LP5018RSMR is designed for space-constrained applications, ensuring a minimal footprint without compromising performance.

Applications

The versatility of the LP5018RSMR makes it suitable for a broad array of applications. It is commonly used in consumer electronics, such as smartphones and tablets, for backlighting and status indicators. Additionally, it can be found in smart home devices, including smart lighting systems and decorative LED strips. The device also serves well in commercial and automotive lighting solutions, providing reliable performance in dashboard illumination, accent lighting, and interactive displays.

Conclusion

Overall, the Texas Instruments LP5018RSMR LED driver is a high-performance, versatile solution for any project requiring precise LED control. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to enhance the visual appeal and functionality of their lighting applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8044 $52.2860
155+ $0.6600 $102.3000
235+ $0.6394 $150.2590
325+ $0.6188 $201.1100
420+ $0.5981 $251.2020
560+ $0.5363 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,360 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess