EN
  • EN
  • DE

LP5900TLX-1.575/NOPB

Part No LP5900TLX-1.575/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.575V 0.15A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.575V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 230μA
PSRR 85dB to 40dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056827-LP5900TLX-1.575/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5900TLX-1.575/NOPB CAD Model

Description

Product Overview: LP5900TLX-1.575/NOPB

The LP5900TLX-1.575/NOPB is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the stringent power requirements of modern electronic devices. With its impressive low dropout voltage and low noise characteristics, this regulator ensures a stable and clean power supply, making it an ideal choice for sensitive RF and analog circuitry applications.

Key Features

  • Output Voltage: Precisely regulated 1.575V output, suitable for powering a variety of low-voltage ICs and embedded systems.
  • Low Dropout: The device offers a very low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages, which is particularly beneficial when the supply voltage is close to the output voltage.
  • High Accuracy: Maintains high accuracy in output voltage, ensuring reliable performance and stability for connected components.
  • Low Noise: Exhibits exceptionally low output noise, a critical feature for powering noise-sensitive circuits such as PLLs, VCOs, RF, and high-precision analog-to-digital converters.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR minimizes the effects of supply voltage variations on the output voltage, providing a more stable operation.
  • Current Rating: Capable of delivering up to 150 mA of continuous output current, making it suitable for a wide range of applications.
  • Thermal Performance: The device comes in a space-saving 5-pin SOT-23 package that offers good thermal performance, ensuring reliability even under varying operating conditions.
  • Green Product: The NOPB designation indicates that this product is lead-free, halogen-free, and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LP5900TLX-1.575/NOPB is versatile and can be used in numerous applications where stable and low-noise power supply is crucial. It is particularly well-suited for:

  • Portable and battery-powered devices
  • RF and wireless communication systems
  • Medical equipment
  • Audio and video applications
  • High-precision instrumentation

With its combination of low dropout, low noise, and high accuracy, the LP5900TLX-1.575/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,379 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess