EN
  • EN
  • DE

LP5904TMX-3.1/NOPB

Part No LP5904TMX-3.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultra Low Noise, 200 mA Linear Regulator for RF/Analog Circuits - Requires No Bypass Capacitor | IC REG LINEAR 3.1V 200MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.1V
Maximum Dropout Voltage 0.15V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 230μA
PSRR 88dB ~ 30dB (100Hz ~ 2Mhz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-WFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.81x0.81)
Family Part Number LP5904
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203945-LP5904TMX-3.1/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5904TMX-3.1/NOPB CAD Model

Description

The LP5904TMX-3.1/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.1V with an input voltage range from 2.2V to 5.5V. This makes it an ideal choice for battery-powered and low-power applications where maintaining a stable voltage is crucial.

Key Features

  • Output Voltage: Fixed 3.1V with high accuracy.
  • Dropout Voltage: Ultra-low dropout performance, which is essential for maximum efficiency in battery-operated devices.
  • Current Capability: Capable of delivering up to 150mA of continuous output current.
  • Stability: Stable with low-ESR ceramic capacitors, reducing the required board space and component costs.
  • Noise Performance: Low output noise, making it suitable for RF and precision analog circuits.
  • Power-Saving: Low quiescent current which enhances the battery life of portable applications.

Applications

The LP5904TMX-3.1/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Wireless LAN Cards
  • Portable Media Players
  • Handheld Devices
  • GPS Receivers

Quality and Reliability

This device comes in a compact, 5-pin SOT-23 package, which is RoHS compliant and lead-free (NOPB: No Lead (Pb) Plating). It is designed to meet the high standards of quality and reliability that are synonymous with Texas Instruments' products. The LP5904TMX-3.1/NOPB is also supported by Texas Instruments' extensive technical documentation and design resources, helping to accelerate the development cycle for designers.

Environmental Information

The LP5904TMX-3.1/NOPB complies with environmentally friendly use periods and is compatible with manufacturing reflow processes, further emphasizing Texas Instruments' commitment to environmental sustainability.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5332 $50.6540
230+ $0.4375 $100.6250
355+ $0.4239 $150.4845
490+ $0.4102 $200.9980
635+ $0.3965 $251.7775
845+ $0.3555 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,499 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess