The LP5907MFX-1.8 is a low-noise, low-dropout linear voltage regulator produced by Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an input voltage range of 2.2V to 5.5V. This high-performance regulator is ideal for sensitive RF and analog circuitry that require a clean power supply for optimal performance.
Key Features:
- Output Voltage: Fixed 1.8V with excellent accuracy.
- Low Dropout: Capable of maintaining regulation with very small differences between input and output voltage, which enhances power efficiency.
- Low Noise: Provides a low output noise of 6.5µVRMS, making it suitable for noise-sensitive applications such as RF or precision analog circuits.
- High PSRR: High power supply rejection ratio (PSRR) of 72dB at 1kHz, which helps to suppress fluctuations in the input voltage and ensures a stable output.
- Current Rating: Capable of delivering up to 250mA of continuous output current.
- Thermal Protection: Features thermal shutdown and current limit protection to safeguard the device and the load from damage due to overheating and overcurrent conditions.
- Package: Available in a small SOT-23-5 package, which is suitable for space-constrained applications.
- Stability: Stable with low-ESR ceramic capacitors, reducing the size and cost of the external components.
Applications:
The LP5907MFX-1.8 is versatile and can be used in a variety of applications, including but not limited to:
- RF Applications
- Portable and Battery-Powered Equipment
- Medical Devices
- Analog and Digital Sensors
- High-Precision Analog Systems
With its high accuracy, low noise, and robust protection features, the LP5907MFX-1.8 from Texas Instruments is an excellent choice for designers who require a reliable and efficient power management solution for their sensitive electronics.