EN
  • EN
  • DE

LP5907MFX-2.8/NOPB

Part No LP5907MFX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.25A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.25V @ 250mA
Output Current 250mA
Operating Supply Current 25μA to 425μA
PSRR 90dB to 60dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1056839-LP5907MFX-2.8/NOPB
Family Name LP5907
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP5907MFX-2.8/NOPB CAD Model

Description

Product Overview: LP5907MFX-2.8/NOPB

The LP5907MFX-2.8/NOPB is a high-performance, low-noise linear voltage regulator designed and manufactured by Texas Instruments. This precision device is specifically engineered to deliver a stable and clean power supply, making it an ideal solution for noise-sensitive applications such as RF and analog circuits, portable and wireless devices, and precision electronics.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.8V, suitable for a variety of low-voltage applications.
  • High Accuracy: The output voltage is guaranteed to be within ±0.5% at 25°C and ±1% across the full operating temperature range, ensuring reliable performance.
  • Low Dropout: With a low dropout voltage, the LP5907MFX-2.8/NOPB can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for battery-powered devices.
  • Low Noise: The regulator boasts an exceptionally low output noise of typically 6.5μVRMS, contributing to enhanced system performance and signal integrity.
  • High PSRR: The high power supply rejection ratio (PSRR) of 75dB at 1kHz minimizes the impact of supply voltage variations on the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
  • Current Limit Protection: The built-in current limit protection safeguards the regulator and the load from damage due to excessive current.

Package and Availability

The LP5907MFX-2.8/NOPB is offered in a small 4-pin SOT-23 package, which is ideal for space-constrained applications. The device is also provided in a "green" RoHS-compliant package, free of lead (Pb) and other environmentally sensitive materials, denoted by the "NOPB" (No Lead) suffix in the part number.

Applications

With its precision regulation and low-noise characteristics, the LP5907MFX-2.8/NOPB is well-suited for a broad range of applications, including:

  • RF and Analog Circuits
  • Portable and Wireless Devices
  • Medical Equipment
  • Audio Applications
  • Sensor Systems
  • Microcontroller Power Supply

Overall, the LP5907MFX-2.8/NOPB from Texas Instruments represents a reliable and efficient solution for designers who require a stable, low-noise power supply in their electronic products.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3706 $50.0310
330+ $0.3041 $100.3530
510+ $0.2946 $150.2460
705+ $0.2851 $200.9955
910+ $0.2756 $250.7960
1,215+ $0.2471 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess