EN
  • EN
  • DE

LP5907SNX-1.8/NOPB

Part No LP5907SNX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow-Noise, 250-mA Linear Regulator | IC REG LINEAR 1.8V 250MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.25V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203957-LP5907SNX-1.8/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-1.8/NOPB CAD Model

Description

The LP5907SNX-1.8/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed by Texas Instruments to provide stable and reliable power management solutions across a wide range of applications. This particular model is designed to output a fixed voltage of 1.8V, which is a common requirement for many digital and analog circuits.

Key Features

  • Output Voltage: 1.8V fixed output provides a stable voltage source for sensitive electronics.
  • High Accuracy: Output voltage accuracy of ±1%, ensuring precise power delivery for critical components.
  • Low Dropout: Excellent dropout characteristics, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Ultra-low noise performance with a typical value of 14µVRMS, ideal for RF and precision analog applications.
  • High PSRR: High power supply rejection ratio (PSRR) of 70dB at 1kHz, providing excellent line transient response and reducing noise from power supply fluctuations.
  • Current Rating: Capable of delivering up to 250mA of continuous output current.
  • Thermal Performance: Excellent thermal performance with a junction-to-ambient thermal resistance of 120°C/W.
  • Package: Available in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP5907SNX-1.8/NOPB is versatile and can be used in a multitude of applications including, but not limited to:

  • Mobile phones and portable electronics
  • Wireless LAN cards and modules
  • Portable media players
  • Medical equipment
  • RF applications
  • High-precision analog circuits

Its robust design and low-noise characteristics make it an excellent choice for any application requiring a clean and stable voltage source. The LP5907SNX-1.8/NOPB by Texas Instruments represents a blend of performance, efficiency, and reliability, making it an essential component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1410 $50.0550
865+ $0.1157 $100.0805
1,340+ $0.1121 $150.2140
1,845+ $0.1085 $200.1825
2,390+ $0.1048 $250.4720
3,195+ $0.0940 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244,670 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess