EN
  • EN
  • DE

LP5907SNX-2.7/NOPB

Part No LP5907SNX-2.7/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 250MA 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 250mA 4-X2SON (1x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-X2SON (1x1)
Family Name LP5907
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP5907SNX-2.7/NOPB-ND, 296-40372-6, 296-40372-1, 296-40372-2, -296-40372-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923631-LP5907SNX-2.7/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5907SNX-2.7/NOPB CAD Model

Description

The LP5907SNX-2.7/NOPB is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to deliver a continuous 250mA output current. This regulator operates over an input voltage range of 2.2V to 5.5V, making it ideal for a wide range of applications, from battery-powered devices to industrial systems.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.7V, which is suitable for powering sensitive analog circuits that require a stable power supply.
  • Low Dropout: With a low dropout voltage, the LP5907SNX-2.7/NOPB maintains regulation even when the input-to-output voltage differential is minimal, enhancing system efficiency.
  • Low Noise: It offers exceptionally low output noise of 6.5µVRMS, making it an excellent choice for RF and other noise-sensitive applications.
  • High PSRR: The high power supply rejection ratio (PSRR) of 75dB at 1kHz ensures that fluctuations in the input voltage do not affect the output, providing a more stable voltage to sensitive components.
  • Thermal Protection: The device includes thermal shutdown protection that helps to prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the system.
  • Current Limit Protection: Built-in current limit protection prevents damage to the device in the event of an output short circuit or excessive load conditions.

Applications

The LP5907SNX-2.7/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS systems
  • Analog and digital sensor systems
  • Medical equipment
  • Audio and video applications

Package and Reliability

This voltage regulator is available in a space-saving 6-pin X2SON package, with a "No Pb" (lead-free) designation, reflecting Texas Instruments' commitment to environmental sustainability. The part number includes "NOPB" to indicate that it is RoHS compliant and free of lead (Pb), ensuring that it meets global environmental standards and regulations.

For engineers and designers looking for a reliable and high-quality power management solution, the LP5907SNX-2.7/NOPB from Texas Instruments stands out as an excellent choice, offering both performance and peace of mind.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5910 $50.2350
210+ $0.4849 $101.8290
320+ $0.4698 $150.3360
440+ $0.4546 $200.0240
570+ $0.4395 $250.5150
765+ $0.3940 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess