EN
  • EN
  • DE

LP5910-1.8DRVT

Part No LP5910-1.8DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A 6SON / LDO Regulator Pos 1.8V 0.3A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 3.3V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.37V @ 300mA
Output Current 300mA
Operating Supply Current 25μA ~ 350μA
PSRR 80dB ~ 25dB (100Hz ~ 2MHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 779906-LP5910-1.8DRVT
Popularity Medium
Supply and Demand Status Limited
Family Name LP5910
Introduction Date May 23, 2019
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5910-1.8DRVT CAD Model

Description

The LP5910-1.8DRVT is a high-performance, low-noise linear regulator from Texas Instruments, designed to meet the needs of advanced and power-sensitive applications. This regulator offers a fixed output voltage of 1.8V, which is ideal for providing a stable power supply to microcontrollers, RF devices, and other digital systems that require a precise voltage source for optimal operation.

Key Features

  • Output Voltage: Fixed at 1.8V, providing a stable and reliable power source for sensitive electronics.
  • High Accuracy: With an output voltage accuracy of ±1%, the LP5910-1.8DRVT ensures consistent performance for your critical applications.
  • Low Noise: This regulator boasts an exceptionally low output noise level, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Low Dropout: The low dropout voltage allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Current Capability: Capable of delivering up to 150mA of output current, it can power a wide range of components.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Package: The LP5910-1.8DRVT comes in a small 6-pin WSON package, making it suitable for space-constrained applications.

Applications

This linear regulator is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power supply for DSPs, FPGAs, and microprocessors
  • Medical equipment
  • Automotive infotainment systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP5910-1.8DRVT is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and commercial use. With Texas Instruments' trusted brand, you can be confident in the performance and longevity of this linear regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1047 $55.2350
115+ $0.9065 $104.2475
175+ $0.8781 $153.6675
240+ $0.8498 $203.9520
305+ $0.8215 $250.5575
410+ $0.7365 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess