EN
  • EN
  • DE

LP5951MFX-2.0

Part No LP5951MFX-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 2V 150MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2V
Maximum Dropout Voltage 0.35V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 55μA
Maximum Supply Current 70μA
PSRR 60dB ~ 50dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LP5951
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203974-LP5951MFX-2.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP5951MFX-2.0 CAD Model

Description

The LP5951MFX-2.0 is a highly efficient, low-power, low-dropout voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This compact and reliable component is designed to provide a fixed output voltage of 2.0V, which makes it an ideal power management solution for a wide range of electronic devices.

Key Features

  • Low-Dropout Voltage: The LP5951MFX-2.0 boasts a low dropout voltage, ensuring stable operation even when the supply voltage is close to the output voltage, which is particularly beneficial for battery-powered applications.
  • High Efficiency: With an optimized design for low-power consumption, this regulator maintains high efficiency across a variety of load conditions, thereby prolonging battery life in portable devices.
  • Fixed Output: The regulator provides a fixed 2.0V output, which simplifies the design process by eliminating the need for external resistors to set the output voltage.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the overall system from damage due to excessive temperatures.
  • Current Limiting: The LP5951MFX-2.0 features current limiting to protect the power source and load from overcurrent conditions.
  • Small Footprint: Housed in a small SOT-23 package, this voltage regulator is suitable for space-constrained applications.

Applications

The LP5951MFX-2.0 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless Peripherals
  • Handheld Devices
  • GPS Receivers

Quality and Reliability

As with all Texas Instruments products, the LP5951MFX-2.0 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding conditions. Whether you're developing consumer electronics or industrial equipment, this voltage regulator is an excellent choice for stable power supply requirements.

Ordering Information

The LP5951MFX-2.0 can be ordered using the part number LP5951MFX-2.0/NOPB, indicating that the device is provided in a lead-free, environmentally friendly package. For detailed specifications and ordering options, please refer to the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess