EN
  • EN
  • DE

LP8340CDT-2.5/NOPB

Part No LP8340CDT-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.5V @ 1A
Output Current 1A
Operating Supply Current 100μA to 170μA
PSRR 55dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1056904-LP8340CDT-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8340CDT-2.5/NOPB CAD Model

Description

Product Overview: LP8340CDT-2.5/NOPB

The LP8340CDT-2.5/NOPB is a low-dropout (LDO) linear voltage regulator from the reputable semiconductor manufacturer, Texas Instruments (TI). This high-performance component is designed to provide a stable and reliable power supply for a wide range of applications, making it an essential part of any power management solution.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a precise voltage level.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring that the connected components receive a consistent power supply without significant fluctuations.
  • Low Dropout Voltage: With a low dropout voltage, the LP8340CDT-2.5/NOPB can continue to provide a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capacity: It is capable of delivering up to 150mA of continuous output current, suitable for a range of low-power devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage from overheating by automatically turning off the regulator if the internal temperature exceeds safe operating limits.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall component count and board space.
  • Package: The LP8340CDT-2.5/NOPB comes in a 5-pin TO-252 (DDPAK) package, which is suitable for surface-mount technology (SMT) and offers good thermal performance.

Applications

The LP8340CDT-2.5/NOPB is versatile and can be used in various electronic devices, including:

  • Portable and battery-powered equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

Quality and Reliability

As with all Texas Instruments products, the LP8340CDT-2.5/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device also comes with the assurance of TI's rigorous testing procedures and is available in a lead-free, RoHS-compliant package, addressing environmental concerns.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess