EN
  • EN
  • DE

LP8545SQE/NOPB

Part No LP8545SQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 50mA
Frequency 156kHz, 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1056926-LP8545SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8545SQE/NOPB CAD Model

Description

The LP8545SQE/NOPB is a high-performance, fully integrated LED driver designed and manufactured by Texas Instruments. This advanced power management IC is specifically tailored for driving LEDs in a wide array of applications, including notebook backlighting, monitors, and portable electronics, where efficient power use and precise brightness control are essential.

Key Features

  • Adjustable Dimming Control: The device features a PWM (Pulse Width Modulation) interface that allows for smooth and flexible brightness adjustment, enabling precise control over the backlighting to suit user preferences or ambient light conditions.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 20V, the LP8545SQE/NOPB is versatile and can operate efficiently across various power supply conditions.
  • High-Efficiency Operation: The IC is designed for high efficiency, which helps in reducing power consumption and prolonging battery life in portable devices.
  • Integrated Protection Features: The LP8545SQE/NOPB includes over-voltage, over-temperature, and short-circuit protection, enhancing the reliability and longevity of the application it is used in.
  • Small Form Factor: Offered in a compact 24-pin WQFN package, this LED driver is suitable for space-constrained applications.

Applications

The LP8545SQE/NOPB is ideal for a variety of lighting applications, notably:

  • LCD Backlighting
  • Portable Electronics
  • Automotive Lighting
  • General LED Illumination

Environmental and Quality Certifications

The LP8545SQE/NOPB complies with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

In conclusion, the LP8545SQE/NOPB from Texas Instruments is a highly efficient, reliable, and versatile LED driver solution that meets the needs of modern electronic devices requiring advanced backlighting solutions.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0830 $52.4110
40+ $2.5297 $101.1880
62+ $2.4506 $151.9372
85+ $2.3716 $201.5860
110+ $2.2925 $252.1750
146+ $2.0554 $300.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,794 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess