EN
  • EN
  • DE
  • IT

LP8725TLE-B/NOPB

Part No LP8725TLE-B/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL BUCK ADJ 0.6A 30DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller/Converter, Multimedia Processors
Voltage - Input 2.6 V to 4.5 V
Number of Outputs 9
Output Voltage 0.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-DSBGA (2.96x2.56)
Win Source Part Number 133372-LP8725TLE-B/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8725TLE-B/NOPB CAD Model

Description

The LP8725TLE-B/NOPB is a high-quality, multi-channel power management unit (PMU) manufactured by Texas Instruments. This PMU features five high-efficiency step-down converters and two general-purpose LDOs (Low Drop-Out regulators).

  • Features:
    • High-efficiency step-down converters
    • General-purpose LDOs
    • Power sequencing control
    • Load switch control
    • I2C compatible interface for advanced control options
    • High efficiency buck converter
    • Power-saving mode
  • Packaging: Compact WQFN package with a 24-pin layout

The LP8725TLE-B/NOPB is a versatile, efficient, and customizable PMU ideal for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.9612
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
Lowest to $1.6421
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
Lowest to $5.8289
Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.5316
Fairchild/ON Semiconductor
IC REG LINEAR
Lowest to $1.1536
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $8.2402
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $3.2871
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $27.3609
Maxim Integrated
IC BATT POWERED SUPPLY SYST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess