EN
  • EN
  • DE

LP873200RHDRQ1

Part No LP873200RHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN  /  PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP8732
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP873200RHDRQ1-ND,296-51408-1,296-51408-2,296-51408-6
Standard Package 3,000
Win Source Part Number 977760-LP873200RHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP873200RHDRQ1 CAD Model

Description

The LP873200RHDRQ1 from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed to meet the stringent requirements of automotive and industrial applications. This advanced PMIC is equipped with a range of features to provide reliable and efficient power management solutions for microprocessors, microcontrollers, and other digital loads.

Key Features

  • Multi-Channel Configuration: The LP873200RHDRQ1 includes multiple buck converters and LDOs (Low Dropout Regulators), allowing for a versatile power supply configuration that can cater to various power needs within a system.
  • High Efficiency: With its advanced switching technology, the PMIC ensures high efficiency across a wide load range, which is crucial for reducing heat generation and improving the overall system reliability.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, this PMIC is AEC-Q100 qualified, ensuring robust performance under harsh automotive environments.
  • Programmable Output Voltage: The output voltage levels are programmable through an I2C interface, providing design flexibility and ease of use for various applications and requirements.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down sequences of different power rails, enhancing system stability.

Applications

The LP873200RHDRQ1 is well-suited for a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Automotive Instrument Clusters
  • Industrial Control Systems

Technical Specifications

With a wide input voltage range and the ability to withstand automotive transients, the LP873200RHDRQ1 is designed for flexibility and resilience. The device operates over a broad temperature range, making it suitable for the high-temperature conditions often found in automotive and industrial settings.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP873200RHDRQ1 is no exception. It is built to provide consistent performance over the lifetime of the product, ensuring that systems remain operational and safe.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3844 $50.0724
52+ $1.9564 $101.7328
80+ $1.8953 $151.6240
110+ $1.8341 $201.7510
142+ $1.7730 $251.7660
189+ $1.5896 $300.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess