EN
  • EN
  • DE

LP87332BRHDRQ1

Part No LP87332BRHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name LP87332
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51415-6, 296-51415-1, 296-51415-2, LP87332BRHDRQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923658-LP87332BRHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP87332BRHDRQ1 CAD Model

Description

Product Overview: LP87332BRHDRQ1 from Texas Instruments

The LP87332BRHDRQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced component is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a compact, efficient, and reliable power management solution.

Key Features

  • Multi-Output Power Supply: The LP87332BRHDRQ1 is equipped with multiple output channels, including both buck and linear regulators, to efficiently supply power to various subsystems within automotive applications.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC features low quiescent current and high switching frequencies, minimizing power loss and heat generation.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the fluctuating voltages typical in automotive power rails.
  • Thermal Management: Advanced thermal management capabilities ensure the device operates within safe temperature ranges, even under high power loads or in high-temperature environments.
  • Robust Protection Features: The LP87332BRHDRQ1 includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to safeguard the system against various fault conditions.

Applications

The LP87332BRHDRQ1 is well-suited for a diverse array of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic control units (ECUs). Its robust design also makes it ideal for industrial applications that require stable and reliable power under varying conditions.

Quality and Reliability

As a Q1-grade component from Texas Instruments, the LP87332BRHDRQ1 adheres to the highest quality standards and is designed to meet the stringent requirements of the automotive industry. It is manufactured using processes that ensure high reliability and longevity, which are critical for safety and performance in automotive applications.

Design Support

Texas Instruments provides comprehensive design support for the LP87332BRHDRQ1, including technical documentation, reference designs, and development tools. This support helps designers to accelerate their product development cycles and bring their automotive systems to market with confidence.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4401 $54.4010
23+ $4.4637 $102.6651
35+ $4.3242 $151.3470
48+ $4.1847 $200.8656
62+ $4.0452 $250.8024
83+ $3.6268 $301.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess