EN
  • EN
  • DE

ATR4251C-PFQY

Part No ATR4251C-PFQY
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF AMP AM FM 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 24-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ATR4251C-PFQYTR, ATR4251CPFQY, ATR4251C-PFQYDKR, ATR4251C-PFQYCT
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912123-ATR4251C-PFQY
Ultra Librarian 3D Model Ultra Librarian ATR4251C-PFQY CAD Model

Description

The ATR4251C-PFQY is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality and reliable components for a wide range of industrial and consumer electronics.

Key Features

  • High Integration: The ATR4251C-PFQY integrates multiple functions into a single chip, which helps in reducing the overall component count and saving space on the PCB.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it ideal for battery-operated devices and applications where energy conservation is crucial.
  • Robust Performance: It delivers consistent performance over a wide range of temperatures and operating conditions, ensuring reliability in even the most demanding environments.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, the ATR4251C-PFQY provides enhanced functionality that is in line with the latest industry standards.

Applications

The versatility of the ATR4251C-PFQY allows it to be used in a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Consumer electronics
  • Communication equipment

Quality and Support

Microchip Technology ensures that the ATR4251C-PFQY meets the highest quality standards, undergoing rigorous testing procedures to guarantee performance. Customers can also benefit from Microchip's world-class support, which includes comprehensive documentation, application notes, and a responsive technical support team.

Ordering and Packaging

The ATR4251C-PFQY is available in a PFQY package, which is designed for optimal thermal performance and ease of integration into various circuit designs. For ordering information, availability, and pricing, customers can visit Microchip Technology's official website or contact authorized distributors.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess