EN
  • EN
  • DE

TS78L24CS

Part No TS78L24CS
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 51 V
Mounting SMD (SMT)
Case / Package SOP
Clamping Voltage 70.1 V
Collector Base Voltage (VCBO) -40 V
Collector Emitter Saturation Voltage -400 mV
Collector Emitter Voltage (VCEO) 50 V
Continuous Collector Current -200 mA
Drain to Source Voltage (Vdss) -60 V
Dropout Voltage 2 V
Emitter Base Voltage (VEBO) 40 V
Forward Voltage 1 V
Gain Bandwidth Product 1 MHz
Gate to Source Voltage (Vgs) -1.5 V
hFE Min 100
Input Capacitance 436 pF
Lead Pitch 1.27 mm
Max Breakdown Voltage 9.8 V
Max Forward Surge Current (Ifsm) 2.5 A
Max Input Voltage 40 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Output Current 100 mA
Max Output Voltage 24.96 V
Max Repetitive Reverse Voltage (Vrrm) 250 V
Max Reverse Leakage Current 1 µA
Max Supply Voltage 40 V
Min Breakdown Voltage 25.4 V
Min Input Voltage 40 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Nominal Input Voltage 40 V
Nominal Output Voltage 24 V
Nominal Supply Current 25 nA
Number of Channels 2
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Fixed
Output Voltage 24 V
Packaging Cut Tape
Peak Pulse Current 21.4 A
Peak Pulse Power 1.5 kW
Polarity Positive
Power Dissipation 150 mW
Quiescent Current 3 mA
REACH SVHC No SVHC
Reference Voltage 1.25 V
Response Time 1.3 µs
Reverse Recovery Time 50 ns
Reverse Standoff Voltage 24 V
RoHS Compliant
Row Spacing 6.2 mm
Termination SMD/SMT
Test Current 2.5 mA
Voltage 24 V
Width 6.2 mm
Zener Voltage 75 V
Win Source Part Number 991931-TS78L24CS
Categories PMIC - Voltage Regulators - Linear
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS78L24CS CAD Model

Description

The Taiwan Semiconductor TS78L24CS is a linear voltage regulator with a fixed output voltage of 24 V.

  • Output Voltage: 24 V
  • Maximum Input Voltage: 40 V
  • Dropout Voltage: 2 V
  • Quiescent Current: 3 mA
  • Output Current: 100 mA
  • Package: SOP
  • Pins: 8
  • Response Time: 1.3 µs
  • Voltage: 24 V
  • Drain to Source Voltage (Vdss): -60 V
  • Clamping Voltage: 70.1 V
  • Polarity: Positive
  • Peak Pulse Current: 21.4 A
  • Input Capacitance: 436 pF
  • Forward Voltage: 1 V
  • Power Dissipation: 150 mW
  • Zener Voltage: 75 V
  • Category: PMIC - Voltage Regulators - Linear
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess