EN
  • EN
  • DE

LP87332DRHDTQ1

Part No LP87332DRHDTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.7V ~ 3.36V, 3A
Voltage/Current - Output 2 0.7V ~ 3.36V, 3A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Ultra Librarian 3D Model Ultra Librarian LP87332DRHDTQ1 CAD Model

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess