EN
  • EN
  • DE

LP875620RNFRQ1

Part No LP875620RNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC LED DRIVER  /  Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 16A 26-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.36V
Current - Output 16A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 26-PowerVFQFN
Supplier Device Package 26-VQFN-HR (4.5x4)
Base Product Number LP875620
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP875620RNFRQ1CT,296-LP875620RNFRQ1DKR,296-LP875620RNFRQ1TR
Standard Package 3,000
Win Source Part Number 977764-LP875620RNFRQ1
Ultra Librarian 3D Model Ultra Librarian LP875620RNFRQ1 CAD Model

Description

The LP875620RNFRQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) developed by Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This advanced PMIC features a combination of step-down buck converters and LDO regulators, providing a highly flexible and efficient power solution for a wide range of electronic systems.

Key Features:

  • Multi-Phase Buck Converters: The LP875620RNFRQ1 includes efficient multi-phase buck converters, enabling it to deliver precise voltage regulation and high current capabilities, which are essential for powering core components in complex automotive systems.
  • Low-Dropout (LDO) Regulators: Integrated LDO regulators provide clean and stable low-voltage power supplies, which are critical for noise-sensitive circuits such as analog sensors and precision ADCs.
  • Wide Input Voltage Range: Designed to operate across a broad range of input voltages, this PMIC is well-suited for automotive environments where voltage levels can fluctuate significantly.
  • Programmable Output Voltage: The output voltage of each regulator can be programmed via an I2C interface, allowing for dynamic voltage scaling and power optimization tailored to specific system requirements.
  • Thermal Management: Advanced thermal management features ensure that the LP875620RNFRQ1 operates within safe temperature ranges, enhancing the reliability and longevity of the end application.
  • Robust Protection Features: Built-in protection mechanisms, such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguard the system against a variety of fault conditions.
  • Automotive Qualified: This PMIC is AEC-Q100 qualified, meaning it has passed stringent automotive reliability standards, making it suitable for use in vehicles and other demanding environments.

Applications:

The LP875620RNFRQ1 is ideal for powering advanced driver-assistance systems (ADAS), infotainment systems, telematics, and other automotive subsystems. Additionally, its rugged design makes it an excellent choice for industrial applications that require reliable and efficient power management under challenging conditions.

With its combination of performance, flexibility, and reliability, the LP875620RNFRQ1 from Texas Instruments represents a premier power management solution for designers looking to optimize their automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4304 $50.5824
15+ $6.9172 $103.7580
23+ $6.7011 $154.1253
31+ $6.4849 $201.0319
40+ $6.2687 $250.7480
54+ $5.6203 $303.4962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,793 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess