EN
  • EN
  • DE

LP8860LQVFPRQ1

Part No LP8860LQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 32HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 48V
Voltage - Output 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-PowerLQFP
Supplier Device Package 32-HLQFP (7x7)
Base Product Number LP8860
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848601-LP8860LQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860LQVFPRQ1 CAD Model

Description

The LP8860LQVFPRQ1 is a high-performance, automotive-grade LED driver designed by Texas Instruments to meet the rigorous demands of vehicular lighting applications. This advanced LED driver is specifically engineered to provide stable and efficient power to the LED arrays commonly found in automotive headlights, tail lights, and interior illumination systems.

Key Features

  • High-Efficiency: The LP8860LQVFPRQ1 offers an outstanding efficiency level, which is essential for reducing power consumption and heat generation in automotive lighting systems.
  • Wide Input Voltage Range: With a broad input voltage range, this LED driver is versatile and can accommodate various electrical systems in different vehicle models.
  • Integrated Fault Protection: Safety is paramount in automotive applications, and the LP8860LQVFPRQ1 includes features such as over-temperature, LED open-circuit, and LED short-circuit protection.
  • Thermal Foldback: This feature ensures the device operates within a safe temperature range, enhancing the reliability and longevity of both the driver and the LEDs it powers.

Applications

The LP8860LQVFPRQ1 is suitable for a variety of automotive lighting solutions, including but not limited to:

  • Headlight LED drivers
  • Rear and stop lights
  • Interior cabin lights
  • Dashboard and instrument panel illumination

Quality and Reliability

As an AEC-Q100 qualified device, the LP8860LQVFPRQ1 meets the stringent quality standards required for automotive electronics. Texas Instruments' commitment to quality ensures that this LED driver will perform reliably under the harsh conditions typical of automotive environments.

Package and Availability

The LP8860LQVFPRQ1 is available in a compact QFN package, making it suitable for space-constrained applications. Its footprint is optimized for easy integration into existing automotive lighting systems.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1174 $56.8218
16+ $6.6604 $106.5664
24+ $6.4523 $154.8552
33+ $6.2442 $206.0586
42+ $6.0360 $253.5120
56+ $5.4116 $303.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess