EN
  • EN
  • DE
  • IT

LP8900TLE-AAAH/NOPB

Part No LP8900TLE-AAAH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.2A 6DSBGA / Standard Regulator Pos 2.7V2.7V 0.2A/0.2A 6-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.16V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 200μA
PSRR 75dB ~ 30dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFBGA, DSBGA
Manufacturer Package 6-DSBGA
Win Source Part Number 779934-LP8900TLE-AAAH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP8900
Introduction Date May 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP8900TLE-AAAH/NOPB CAD Model

Description

Introducing the LP8900TLE-AAAH/NOPB from Texas Instruments

The LP8900TLE-AAAH/NOPB is a highly efficient, low-power, low-dropout regulator designed by Texas Instruments, tailored to meet the stringent power management requirements of modern electronic devices. This advanced LDO is optimized for battery-powered applications where long battery life is a priority, making it an ideal choice for portable and wearable technology.

Key Features

  • High Efficiency: The LP8900TLE-AAAH/NOPB boasts a low quiescent current, which significantly extends battery life by reducing the amount of power drawn when the device is in standby mode.
  • Low Dropout: With its low dropout voltage, this LDO ensures stable operation even when the input voltage is very close to the output voltage, which is crucial for maintaining performance as battery levels deplete.
  • Adjustable Output: The output voltage of the LP8900TLE-AAAH/NOPB is adjustable, providing design flexibility to match the specific voltage requirements of various applications.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), making it easier to integrate into a variety of designs without compromising stability.
  • Thermal Protection: It includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe operating limits.

Applications

The LP8900TLE-AAAH/NOPB is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Other Battery-Powered Devices

Quality and Reliability

As with all Texas Instruments products, the LP8900TLE-AAAH/NOPB is manufactured to the highest standards of quality and reliability. This LDO comes in a small, leadless package that not only saves space but also meets the rigorous industry standards for performance and durability.

Whether you're designing for consumer electronics, medical devices, or any application requiring efficient power management, the LP8900TLE-AAAH/NOPB from Texas Instruments is a solution that delivers both performance and reliability.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Fremont Micro Devices USA
Lowest to $0.0737
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess