The LSF0102DQER from Texas Instruments is a bidirectional voltage level translator specifically designed for applications that require the translation of voltage levels in mixed-mode or open-drain environments. This device is part of the LSF family, which is known for its versatility and reliability in interfacing between different voltage domains in a wide array of electronic systems.
Key Features
- Voltage Translation: The LSF0102DQER can translate voltages between 0.95V and 3.6V on the A port and 1.65V to 5.5V on the B port, making it ideal for multi-voltage systems.
- Bidirectional Operation: Its bidirectional capability allows for seamless communication in mixed-voltage systems without the need for a direction control signal.
- Auto-Direction Sensing: The device automatically senses and adjusts the direction of the data flow, simplifying design and reducing external components.
- Low Power Consumption: With its low quiescent current, the LSF0102DQER is suitable for battery-operated applications.
- ESD Protection: It includes ±8 kV Human-Body Model (HBM) ESD protection on the translation channels, ensuring robust performance in harsh electrical environments.
- Small Package: Available in a compact DQFN-8 (R-PDSO-G8) package, it is perfect for space-constrained applications.
Applications
The LSF0102DQER is widely used in various applications, including but not limited to:
- Mobile Devices
- Computers and Peripherals
- Networking Equipment
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCCA) |
0.95V to 3.6V |
| Supply Voltage (VCCB) |
1.65V to 5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
DQFN-8 |
Overall, the Texas Instruments LSF0102DQER is a robust and flexible solution for voltage level translation, offering ease of design and integration into a variety of electronic systems.