EN
  • EN
  • DE

LT1004CPWR-1-2

Part No LT1004CPWR-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.32% 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA 8-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LT1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-13077-1-NDR, LT1004CPWRG4-1-2, -LT1004CPWR-1-2-NDR, 296-13077-2-NDR, LT1004CPWRE4-1-2, 296-13077-6-NDR, -LT1004CPWR-1, -296-13077-1-NDR, 296-13077-1, -LT1004CPWRG4-1-2-NDR, 296-13077-2, LT1004CPWRG4-1-2-ND, LT1004CPWR12, -LT1004CPWRE4-1-2, -LT1004CPWRE4-1-2-NDR, 296-13077-6, -296-13077-1-ND, LT1004CPWRE4-1-2-ND, -296-13077-1, -LT1004CPWRG4-1-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878288-LT1004CPWR-1-2
Ultra Librarian 3D Model Ultra Librarian LT1004CPWR-1-2 CAD Model

Description

The LT1004CPWR-1-2 is a precision voltage reference from Texas Instruments, renowned for its stability and low power consumption. This device is part of the LT1004 series, designed to provide a reliable reference voltage for various applications, including data converters, power supplies, and battery-operated systems.

Key Features

  • Reference Voltage: The LT1004CPWR-1-2 offers a fixed reference voltage of 1.2 volts, making it suitable for systems that require a precise low-voltage reference.
  • High Accuracy: This device is characterized by its tight voltage tolerance, ensuring high accuracy in the reference voltage it provides.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT1004CPWR-1-2 maintains its accuracy over a wide temperature range, making it reliable for use in temperature-sensitive applications.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Wide Operating Current Range: The device operates over a wide current range, providing design flexibility and compatibility with a variety of circuits.

Package and Reliability

The LT1004CPWR-1-2 is available in a TSSOP-8 package, which is compact and suitable for space-constrained applications. The package is designed to optimize the thermal performance and reliability of the device.

Applications

With its precise voltage reference and low power consumption, the LT1004CPWR-1-2 is ideal for use in:

  • Portable, battery-powered equipment
  • Power supplies and regulators
  • Data acquisition systems
  • Instrumentation
  • Microprocessor systems

Texas Instruments is committed to providing high-quality, reliable components for the electronics industry, and the LT1004CPWR-1-2 voltage reference is no exception. It is a testament to their dedication to precision and performance in critical applications.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9913 $51.7738
62+ $1.6339 $101.3018
95+ $1.5828 $150.3660
131+ $1.5318 $200.6658
169+ $1.4807 $250.2383
226+ $1.3276 $300.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess