The LT1004ILP-1-2 is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This integrated circuit is designed to provide a consistent reference voltage of 1.2 volts, which is essential for various analog and digital applications where precise voltage is crucial.
Key Features
- Stable Reference Voltage: The device offers a precise 1.2V output, which is vital for the performance of ADCs, DACs, and other sensitive electronic components.
- Low Temperature Coefficient: With a low temperature coefficient, the LT1004ILP-1-2 ensures minimal deviation in output voltage over a wide temperature range, maintaining accuracy and reliability.
- Wide Operating Current Range: It operates over a broad current range, making it versatile for a variety of applications.
- High Accuracy: The device features a tight initial tolerance, ensuring high precision in its output voltage.
Applications
The LT1004ILP-1-2 is ideal for use in multiple applications where a stable and accurate reference voltage is necessary. This includes:
- Power supply monitoring
- Battery-operated equipment
- Data acquisition systems
- Portable instrumentation
- Automotive electronics
Technical Specifications
Parameter
Value
Output Voltage
1.2V
Initial Accuracy
±0.5%
Temperature Coefficient
Typically 20ppm/°C
Operating Current Range
20μA to 20mA
Package and Quality
The LT1004ILP-1-2 comes in a durable and compact package, suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this voltage reference is no exception, meeting stringent industry standards for performance and reliability.