EN
  • EN
  • DE

LT1009ILPRE3

Part No LT1009ILPRE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 35ppm/°C
Current - Cathode 400μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057581-LT1009ILPRE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1009ILPRE3 CAD Model

Description

Product Overview: LT1009ILPRE3 from Texas Instruments

The LT1009ILPRE3 is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. Designed to offer a reliable reference voltage for various applications, this component is a cornerstone in circuits where voltage precision is critical. The LT1009ILPRE3 is widely used in data converters, battery chargers, power supplies, and other electronic systems that require a stable reference voltage.

Key Features

  • Reference Voltage: The LT1009ILPRE3 provides a fixed 2.5V output, which serves as a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit elements.
  • High Accuracy: This device is characterized by its tight initial accuracy, ensuring minimal deviation from its nominal voltage, which is crucial for precision applications.
  • Low Temperature Coefficient: Temperature-induced variations are minimized thanks to the low temperature coefficient, making the LT1009ILPRE3 suitable for environments with fluctuating temperatures.
  • Long-Term Stability: Over time, the LT1009ILPRE3 exhibits excellent long-term stability, a testament to the high-quality design and manufacturing processes employed by Texas Instruments.
  • Low Noise: The device generates minimal noise, contributing to the overall performance and reliability of the electronic system it is part of.
  • Wide Operating Current Range: It operates over a broad range of currents, providing flexibility in a variety of circuit configurations.

Applications

The LT1009ILPRE3 is versatile and can be integrated into numerous applications across different industries. Some of the typical applications include:

  • High-precision data acquisition systems
  • Portable instrumentation
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LT1009ILPRE3 is no exception and is built to meet rigorous industry standards, ensuring performance and durability even in the most demanding conditions. With its robust design and proven reliability, this voltage reference is an ideal choice for engineers and designers looking for a dependable solution in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4416 $50.4560
85+ $1.1829 $100.5465
135+ $1.1459 $154.6965
185+ $1.1090 $205.1650
235+ $1.0720 $251.9200
315+ $0.9611 $302.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess