EN
  • EN
  • DE

LV14360SDDAR

Part No LV14360SDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 50V
Current - Output 3A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LV14360SDDARTR
Standard Package 2,500
Win Source Part Number 1166836-LV14360SDDAR
Ultra Librarian 3D Model Ultra Librarian LV14360SDDAR CAD Model

Description

The LV14360SDDAR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable, and efficient solutions to the electronics industry.

Key Features

  • High Performance: The LV14360SDDAR is built to deliver exceptional performance, ensuring that your electronic devices operate at their peak efficiency.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to consume minimal power, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Versatility: Designed to be versatile, the LV14360SDDAR can be used in a wide range of applications, from consumer electronics to industrial systems, demonstrating its adaptability to various environments and requirements.
  • Robust Design: The robust design of the LV14360SDDAR ensures that it can withstand harsh conditions and continue to perform reliably, making it an ideal choice for applications that require durability.
  • Advanced Technology: Incorporating the latest technological advancements, this IC offers cutting-edge features that keep your products at the forefront of the electronics market.

Applications

The versatility of the LV14360SDDAR allows it to be integrated into a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Portable Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LV14360SDDAR is no exception and is manufactured to meet the highest standards of performance and longevity. Customers can trust this product to deliver consistent results over its entire lifespan.

Support and Resources

Comprehensive technical support and a wide array of resources are available for the LV14360SDDAR. Texas Instruments provides detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects seamlessly.

For those looking to incorporate the LV14360SDDAR into their design, Texas Instruments offers an exceptional product that balances performance, efficiency, and reliability. The LV14360SDDAR is a clear choice for professionals seeking the best in electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1442 $51.4420
24+ $4.2209 $101.3016
37+ $4.0890 $151.2930
51+ $3.9571 $201.8121
66+ $3.8252 $252.4632
88+ $3.4295 $301.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess