EN
  • EN
  • DE

LVTR245

Part No LVTR245
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 99156-LVTR245
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LVTR245 CAD Model

Description

Product LVTR245 from Texas Instruments is a state-of-the-art integrated circuit (IC) that serves as a high-performance voltage level translator. This advanced piece of technology is designed to facilitate communication between different components in a system that operate at varying voltage levels.

  • Operating Voltage Range: 1.65V to 5.5V
  • Bi-directional Capabilities: Can handle data going in both directions
  • Direction Control: Features a direction pin (DIR)
  • Low Power Consumption: Ideal for battery-powered devices
  • Robust Design: High reliability and longevity
  • Package: Compact, space-saving
  • Data Rates: Supports a wide range of data transmission requirements

The LVTR245 IC is particularly useful in multi-voltage systems and can be used for applications such as SD card interfaces, SIM card interfaces, and level shifting in battery-powered systems, among others.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess