EN
  • EN
  • DE

M430V155

Part No M430V155
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 202763-M430V155
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M430V155 CAD Model

Description

The M430V155 is a high-performance, ultra-low-power microcontroller designed for a wide range of applications. This product is part of Texas Instrument's MSP430 family of microcontrollers, known for their exceptional power efficiency and robust performance.

  • CPU: Powerful 16-bit RISC CPU with a versatile clock system
  • Memory: Up to 16KB of flash memory
  • Peripherals: 10-bit A/D converter, two universal serial communication interfaces, and a 32kHz crystal oscillator
  • Power Consumption: Operates at a voltage range of 1.8V to 3.6V with five power-saving modes
  • Additional Features: Hardware multiplier, watchdog timer, and up to 24 I/O pins
  • Debugging: Supports JTAG and Spy-Bi-Wire debugging

You May Also Be Interested in

EliteMT
Lowest to $3.4246
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess