EN
  • EN
  • DE

MAX202IN

Part No MAX202IN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629902-MAX202IN
Ultra Librarian 3D Model Ultra Librarian MAX202IN CAD Model

Description

Product Overview: MAX202IN by Texas Instruments

The MAX202IN, crafted by the renowned Texas Instruments, is a robust integrated circuit designed to facilitate RS-232 communication in various electronic applications. This particular IC is a part of the MAX202 family, known for its reliability and performance in serial communication protocols.

Key Features

  • Interface Type: The MAX202IN provides a standard RS-232 interface, ensuring compatibility with a wide range of devices that require serial communication.
  • Operating Voltage: It operates efficiently with a single 5V power supply, making it suitable for use in systems with standard power requirements.
  • Data Rate: The device supports data rates up to 120kbps, allowing for swift data transmission without sacrificing accuracy or integrity.
  • Electrostatic Discharge Protection: With built-in ESD protection, the MAX202IN can withstand up to ±15kV of electrostatic discharge, providing resilience against common static electricity mishaps.
  • Low Power Consumption: It is designed for low-power operation, which is ideal for battery-powered or energy-saving applications.
  • Number of Drivers/Receivers: This IC comes with two drivers and two receivers, offering the flexibility needed for full-duplex communication.
  • Package Type: The MAX202IN is available in a DIP (Dual In-line Package), which is well-suited for through-hole mounting techniques.

Applications

The MAX202IN is versatile and can be employed in a variety of applications, including:

  • Point-of-sale (POS) terminals
  • Computers and peripherals
  • Industrial control systems
  • Network equipment
  • Data acquisition systems

Conclusion

In conclusion, the Texas Instruments MAX202IN is a highly reliable and efficient solution for RS-232 communications. Its robust feature set, including high data rate, ESD protection, and low power consumption, make it an excellent choice for designers and engineers looking to integrate serial communication into their projects. Its wide application range further solidifies the MAX202IN as a staple component in the field of electronic communications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8802 $52.8120
140+ $0.7223 $101.1220
215+ $0.6997 $150.4355
300+ $0.6771 $203.1300
385+ $0.6546 $252.0210
515+ $0.5868 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess