EN
  • EN
  • DE

MAX3243CPW

Part No MAX3243CPW
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description IC RS232 MLTCH DRVR/RCVR 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 091171-MAX3243CPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3243CPW CAD Model

Description

The MAX3243CPW is a robust and high-performing product from Texas Instruments, a leading global semiconductor company and a pioneer in digital signal processing and analog technologies.

  • Description: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection
  • Power Supply: Single 3-V to 5.5-V
  • Feature: Automatic power-down function
  • ESD Protection: Up to +/-15 kV ESD
  • Drivers and Receivers: Nine
  • Supply Current: Low 1-µA
  • Compliance: TIA/EIA-232-F and ITU v.28 standards
  • Package: 28-pin TSSOP package
  • Data Rate: Up to 250 kbps

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Omron
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0689 $53.4450
100+ $1.0013 $100.1300
160+ $0.9675 $154.8000
225+ $0.8998 $202.4550
290+ $0.8660 $251.1400
365+ $0.8322 $303.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess