EN
  • EN
  • DE

MAX4594DCKR

Part No MAX4594DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-CHANNEL 10-ΩSPST ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 35ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1213824-MAX4594DCKR
Manufacturer Homepage www.ti.com
Family Name MAX4594
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4594DCKR CAD Model

Description

The MAX4594DCKR is a high-performance analog switch from Texas Instruments, designed to deliver precision signal routing in a variety of applications. This switch is part of the MAX4594 series, which is renowned for its low on-resistance and low voltage operation, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Low On-Resistance: The MAX4594DCKR features a low on-resistance (RON) that typically ranges from 4 ohms, ensuring minimal signal distortion and power loss through the switch.
  • Single Supply Operation: This device operates from a single +1.8V to +5.5V supply, accommodating a wide range of power sources and simplifying system power design.
  • High Bandwidth: With a bandwidth that exceeds 200MHz, the MAX4594DCKR is capable of switching high-frequency signals without significant attenuation, making it suitable for video and audio applications.
  • Low Power Consumption: The switch maintains low power consumption, which is critical for extending battery life in portable applications.
  • TTL/CMOS Logic Compatible: The control input is compatible with both TTL and CMOS logic levels, providing flexibility in interfacing with different digital components.

Applications

The MAX4594DCKR's versatile features make it well-suited for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Portable Battery-Powered Devices

Package and Quality

Encased in a compact MSOP-8 (DCK) package, the MAX4594DCKR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that each switch meets rigorous standards for reliability and performance.

Conclusion

With its combination of low on-resistance, high bandwidth, and low power consumption, the MAX4594DCKR from Texas Instruments stands out as a reliable and efficient solution for analog signal switching needs. Whether it's for professional-grade audio equipment, precision data systems, or everyday portable gadgets, this analog switch is engineered to enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9160 $50.3800
135+ $0.7516 $101.4660
210+ $0.7281 $152.9010
285+ $0.7046 $200.8110
370+ $0.6811 $252.0070
495+ $0.6107 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess