EN
  • EN
  • DE

MC1558G

Part No MC1558G
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8TO99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 1073251-MC1558G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1558G CAD Model

Description

The MC1558G from Texas Instruments is a versatile and reliable dual operational amplifier that has been designed for a wide array of analog applications. This integrated circuit is a descendant of the classic operational amplifier series, and it offers a balanced combination of features that make it suitable for an extensive range of electronic devices and systems.

Key Features

  • Wide Range of Supply Voltages: The MC1558G can operate with supply voltages ranging from ±5V to ±15V, making it adaptable for use in both low and high voltage systems.
  • Dual Amplifier Design: With two independent op-amps in a single package, this device allows for compact and efficient designs, reducing both space and cost.
  • Short-Circuit Protection: The built-in short-circuit protection feature ensures the reliability and longevity of the device by preventing damage due to accidental short circuits.
  • High Input Impedance: A high input impedance minimizes the loading effect on the input source, preserving signal integrity and making the amplifier suitable for high-impedance sensor applications.
  • Low Input Offset Voltage: The MC1558G is designed to have a low input offset voltage, which contributes to accurate signal amplification without significant deviation.

Applications

The Texas Instruments MC1558G is a highly flexible component that can be used in a variety of applications including:

  • Analog signal conditioning
  • Active filters and oscillators
  • Voltage followers and buffers
  • Integrators and differentiators
  • Comparators
  • Audio pre-amplification

Quality and Reliability

Texas Instruments is known for its commitment to quality and the MC1558G is no exception. Each device is rigorously tested to meet the high standards of performance and reliability that customers expect from TI products.

Conclusion

The MC1558G operational amplifier from Texas Instruments stands out as a practical solution for designers looking for a general-purpose op-amp. With its dual amplifier configuration, robust protection features, and compatibility with a wide range of supply voltages, it is an excellent choice for diverse electronic applications.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess