EN
  • EN
  • DE

MC33063APE4 .

Part No MC33063APE4 .
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1.5-A boost, buck, inverting switching regulator, operation from -40°C to 85°C 8-PDIP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Frequency 100 kHz
Height 5.08 mm
Lead Free Yes
Length 9.81 mm
Max Input Voltage 40 V
Maximum Operating Temperature 85 °C
Max Output Current 750 mA
Max Output Voltage 40 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Output Voltage 1.25 V
Number of Outputs 1
Number of Pins 8
Output Current 1.5 A
Output Type Adjustable
Output Voltage 40 V
Packaging Cut Tape
Quiescent Current 4 mA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 100 kHz
Synchronous Rectifier No
Thickness 3.9 mm
Topology Boost, Flyback, SEPIC
Weight 440.409842 mg
Width 6.35 mm
Win Source Part Number 961942-MC33063APE4 .
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33063APE4 . CAD Model

Description

Product Overview: MC33063APE4

The MC33063APE4 is a versatile and robust DC-to-DC converter integrated circuit (IC) manufactured by Texas Instruments, designed for a wide range of applications requiring voltage step-up (boost), step-down (buck), and voltage-inverting capabilities. This IC is a monolithic control circuit containing the primary functions required for DC-to-DC converters, making it a popular choice among engineers for its flexibility and reliability.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 3 V to 40 V, making it suitable for a variety of power sources, including batteries and industrial power supplies.
  • Adjustable Output Voltage: The output voltage can be set to a desired value using external resistors, providing designers with the flexibility to use the IC in multiple applications without the need for different ICs.
  • High Precision: The MC33063APE4 offers a reference voltage precision of ±2%, ensuring accurate output voltage regulation for sensitive electronic devices.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the IC and the connected components from damage due to overcurrent conditions or excessive heat.
  • Frequency Operation: The oscillator frequency can be adjusted via an external capacitor and resistor, or it can be synchronized to an external clock.

Applications

The MC33063APE4 is a highly versatile IC that can be used in a variety of applications, including:

  • Power supplies for portable devices
  • Automotive applications
  • Telecommunication equipment
  • Battery-operated equipment
  • DC-to-DC converters for industrial systems

Package and Quality

Offered in a PDIP-8 (Plastic Dual-In-Line Package), the MC33063APE4 is designed for through-hole mounting, which is ideal for prototyping and applications where space is not a critical constraint. The device's build conforms to Texas Instruments' high-quality standards, ensuring reliable performance in a wide range of environmental conditions.

In conclusion, the MC33063APE4 by Texas Instruments is an excellent choice for designers looking for a reliable and flexible DC-to-DC converter solution. Its wide input voltage range, adjustable output voltage, and protective features make it a highly adaptable component for a variety of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7827 $50.8755
160+ $0.6422 $102.7520
245+ $0.6221 $152.4145
335+ $0.6021 $201.7035
430+ $0.5820 $250.2600
575+ $0.5218 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess